Cypress Semiconductor Corp. Memory - SRAM - CY62148EV30LL-45BVXI CY62148EV30LL-45BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080123-CY62148EV30LL -45BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080123-CY62148EV30LL -45BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62148EV30LL-45BVXI - 080123-CY62148EV30LL-45BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62148EV30LL-45BVXI
080123-CY62148EV30LL-45BVXI
Memory - SRAM - CY62148EV30LL-45BVXI 080123-CY62148EV30LL-45BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080123-CY62148EV30LL -45BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080123-CY62148EV30LL-45BVXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-VFBGA (6x8)
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC - 48873270 - Radwell International
Willingboro, NJ, United States
Memory IC
48873270
Memory IC 48873270
STANDARD SRAM, 512KX8, 45NS, CMOS, LOW LOW POWER, IND TEMP, VFBGA-36. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 512KX8, 45NS, CMOS, LOW LOW POWER, IND TEMP, VFBGA-36. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - CY62148EV30LL-45BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62148EV30LL-45BVXI
Integrated Circuits (ICs) - Memory CY62148EV30LL-45BVXI
IC SRAM 4MBIT PARALLEL 36VFBGA

IC SRAM 4MBIT PARALLEL 36VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 080123-CY62148EV30LL-45BVXI 48873270 CY62148EV30LL-45BVXI
Product Name Memory - SRAM - CY62148EV30LL-45BVXI Memory IC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details