Cypress Semiconductor Corp. Memory - SRAM - CY62128EV30LL-45ZAXIT CY62128EV30LL-45ZAXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080119-CY62128EV30LL -45ZAXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: CY62128EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-sTSOP Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY62128EV30LL-45ZAXA T ; CY62128EV30LL-45ZAXA ; K6F1008U2C-YF70; IS65WV1288DBLL-45HLA 3; Introduction Date: June 11, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080119-CY62128EV30LL -45ZAXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: CY62128EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-sTSOP Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY62128EV30LL-45ZAXA T ; CY62128EV30LL-45ZAXA ; K6F1008U2C-YF70; IS65WV1288DBLL-45HLA 3; Introduction Date: June 11, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62128EV30LL-45ZAXIT - 080119-CY62128EV30LL-45ZAXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62128EV30LL-45ZAXIT
080119-CY62128EV30LL-45ZAXIT
Memory - SRAM - CY62128EV30LL-45ZAXIT 080119-CY62128EV30LL-45ZAXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080119-CY62128EV30LL -45ZAXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: CY62128EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-sTSOP Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY62128EV30LL-45ZAXA T ; CY62128EV30LL-45ZAXA ; K6F1008U2C-YF70; IS65WV1288DBLL-45HLA 3; Introduction Date: June 11, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080119-CY62128EV30LL-45ZAXIT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Family Name: CY62128EV30LL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-sTSOP
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY62128EV30LL-45ZAXAT ; CY62128EV30LL-45ZAXA; K6F1008U2C-YF70; IS65WV1288DBLL-45HLA3;
Introduction Date: June 11, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62128EV30LL-45ZAXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62128EV30LL-45ZAXIT
Integrated Circuits (ICs) - Memory CY62128EV30LL-45ZAXIT
IC SRAM 1MBIT PARALLEL 32STSOP

IC SRAM 1MBIT PARALLEL 32STSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 080119-CY62128EV30LL-45ZAXIT CY62128EV30LL-45ZAXIT
Product Name Memory - SRAM - CY62128EV30LL-45ZAXIT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
40MHZ Memory IC and Storage Component - 774-CY14B101Q1A-SXI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tube
View Details
3 suppliers
Memory - 71256SA25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details