Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230923-CY62127BVLL-
Operating Supply Voltage: 3 V
Density: 2.3 Mb
Word Size: 16 b
Number of Pins: 44
Categories: Custom Parts
Case / Package: TSOP
Alternative Parts (Cross-Reference): CY62127BVLL55ZI;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Nominal Supply Current: 20 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230923-CY62127BVLL-55ZI |
| Product Name | Custom Parts - Custom Parts (B - D) - CY62127BVLL-55ZI |