Cypress Semiconductor Corp. Memory - SRAM - CY62126EV30LL-55BVXE CY62126EV30LL-55BVXE

Description
Standard SRAM, 64KX16, 55ns, CMOS, PBGA48
Request a Quote Datasheet
Description
Standard SRAM, 64KX16, 55ns, CMOS, PBGA48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY62126EV30LL-55BVXE - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 64KX16, 55ns, CMOS, PBGA48

Standard SRAM, 64KX16, 55ns, CMOS, PBGA48

Supplier's Site Datasheet
Memory - SRAM - CY62126EV30LL-55BVXE - 013470-CY62126EV30LL-55BVXE - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62126EV30LL-55BVXE
013470-CY62126EV30LL-55BVXE
Memory - SRAM - CY62126EV30LL-55BVXE 013470-CY62126EV30LL-55BVXE
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013470-CY62126EV30LL -55BVXE Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013470-CY62126EV30LL-55BVXE
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-VFBGA (6x8)
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62126EV30LL-55BVXE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62126EV30LL-55BVXE
Integrated Circuits (ICs) - Memory - Memory CY62126EV30LL-55BVXE
IC SRAM 1MBIT PARALLEL 48VFBGA

IC SRAM 1MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY62126EV30LL-55BVXE 013470-CY62126EV30LL-55BVXE CY62126EV30LL-55BVXE
Product Name Memory - SRAM - CY62126EV30LL-55BVXE Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; PG-VFBGA-48 BGA; 48-VFBGA (6x8) BGA
Access Time 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers