Standard SRAM, 64KX16, 55ns, CMOS, PDSO44
STANDARD SRAM, 64KX16, 55NS
SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 44-TSOP II
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY62126DV30L-55ZI | CY62126DV30L-55ZI | CY62126DV30L-55ZI |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Logic Family | CMOS | ||
| Package Type | SOP; TSOP; TSOP44 | 44-TSOP (0.400\", 10.16mm Width) | |
| Access Time | 55 ns | 55 ns |