Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators CY2XF33FLXI

Description
Win Source Part Number: 1347527-CY2XF33FLXI Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Type: Oscillator, Crystal Package: Bulk Standard Package: 373 Frequency: 50MHz ~ 690MHz Current - Supply: 120 mA Voltage - Supply: 2.375V ~ 3.465V Mounting Type: Surface Mount Package / Case: 6-CLCC Supplier Device Package: 6-CLCC (5x3.2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1347527-CY2XF33FLXI Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Type: Oscillator, Crystal Package: Bulk Standard Package: 373 Frequency: 50MHz ~ 690MHz Current - Supply: 120 mA Voltage - Supply: 2.375V ~ 3.465V Mounting Type: Surface Mount Package / Case: 6-CLCC Supplier Device Package: 6-CLCC (5x3.2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1347527-CY2XF33FLXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1347527-CY2XF33FLXI
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1347527-CY2XF33FLXI
Win Source Part Number: 1347527-CY2XF33FLXI Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Type: Oscillator, Crystal Package: Bulk Standard Package: 373 Frequency: 50MHz ~ 690MHz Current - Supply: 120 mA Voltage - Supply: 2.375V ~ 3.465V Mounting Type: Surface Mount Package / Case: 6-CLCC Supplier Device Package: 6-CLCC (5x3.2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp RoHS Status: Not applicable

Win Source Part Number: 1347527-CY2XF33FLXI
Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Type: Oscillator, Crystal
Package: Bulk
Standard Package: 373
Frequency: 50MHz ~ 690MHz
Current - Supply: 120 mA
Voltage - Supply: 2.375V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 6-CLCC
Supplier Device Package: 6-CLCC (5x3.2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 1347527-CY2XF33FLXI
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Package Type 6-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

500.0000KHZ Clock and Timing IC - 172-511ACAM500000BAG - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details
TLC556 Dual LinCMOS(TM) Timer - TLC556CDG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
7 suppliers
Programmable Timers and Oscillators - 1727-HEF4541BT,518TR-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
5 suppliers