Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CY2X0147FLXCT CY2X0147FLXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867579-CY2X0147FLXCT Features: IC 6-CLCC (5x3.2) Package: Reel - TR Package: 6-CLCC Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-CLCC (5x3.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CY2X0147FLXCTDK R, 2015-CY2X0147FLXCTCT , 2015-CY2X0147FLXCTTR
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867579-CY2X0147FLXCT Features: IC 6-CLCC (5x3.2) Package: Reel - TR Package: 6-CLCC Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-CLCC (5x3.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CY2X0147FLXCTDK R, 2015-CY2X0147FLXCTCT , 2015-CY2X0147FLXCTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CY2X0147FLXCT
867579-CY2X0147FLXCT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CY2X0147FLXCT 867579-CY2X0147FLXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867579-CY2X0147FLXCT Features: IC 6-CLCC (5x3.2) Package: Reel - TR Package: 6-CLCC Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-CLCC (5x3.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CY2X0147FLXCTDK R, 2015-CY2X0147FLXCTCT , 2015-CY2X0147FLXCTTR

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867579-CY2X0147FLXCT
Features: IC 6-CLCC (5x3.2)
Package: Reel - TR
Package: 6-CLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-CLCC (5x3.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2015-CY2X0147FLXCTDKR, 2015-CY2X0147FLXCTCT, 2015-CY2X0147FLXCTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 867579-CY2X0147FLXCT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CY2X0147FLXCT
Package Type Surface Mount; 6-CLCC (5x3.2)
Unlock Full Specs
to access all available technical data

Similar Products

Single High Speed Micropower Timer - ALD1502SAL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC8
Supply Voltage 2 to 12 volts
View Details
2 suppliers
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.8 volts
View Details
Timer Circuits - 1905952P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Operating Temperature -20 C (-4 F)
Features / Standards RoHS
View Details
 - MR8254/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
3 suppliers