Clock Generator, PDSO16
Win Source Part Number: 1013846-CY2VC521ZXC-
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Zero Delay Buffer
Package: Tube
Frequency - Max: 216MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: Crystal
Output: LVDS
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY2VC521ZXC-2,C
Base Product Number: CY2VC521
Product Status: Obsolete
CLOCK GENERATOR, PDSO16
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY2VC521ZXC-2 | 1013846-CY2VC521ZXC-2 | CY2VC521ZXC-2 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Zero Delay Buffer; Clock Generator |
| Package Type | SOP; SSOP | Surface Mount; 16-TSSOP (0.173", 4.40mm Width) | SSOP |
| Features / Standards | RoHS | ||
| Bus Interface | LVDS; LVDS | LVDS; LVDS |