Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers CY2PP326AI

Description
Win Source Part Number: 1347530-CY2PP326AI Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) , Multiplexer, Data Package: Bulk Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 1 Input: ECL, PECL Output: ECL, PECL Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1347530-CY2PP326AI Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) , Multiplexer, Data Package: Bulk Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 1 Input: ECL, PECL Output: ECL, PECL Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1347530-CY2PP326AI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1347530-CY2PP326AI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1347530-CY2PP326AI
Win Source Part Number: 1347530-CY2PP326AI Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) , Multiplexer, Data Package: Bulk Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 1 Input: ECL, PECL Output: ECL, PECL Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp RoHS Status: RoHS non-compliant

Win Source Part Number: 1347530-CY2PP326AI
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution) , Multiplexer, Data
Package: Bulk
Frequency - Max: 1.5 GHz
Number of Circuits: 1
Standard Package: 1
Input: ECL, PECL
Output: ECL, PECL
Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 32-LQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
RoHS Status: RoHS non-compliant

Buy Now Datasheet
 - CY2PP326AI - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 2PP Series, 6 True Output(s), PQFP32

Low Skew Clock Driver, 2PP Series, 6 True Output(s), PQFP32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 1347530-CY2PP326AI CY2PP326AI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver
Bus Interface ECL; PECL; ECL, PECL
Package Type 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-3BCPRL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1950 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers