Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers CY2PD817ZC

Description
Win Source Part Number: 1347525-CY2PD817ZC Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Bulk Frequency - Max: 320 MHz Number of Circuits: 1 Standard Package: 1 Input: LVPECL Output: LVCMOS, LVPECL, LVTTL Voltage - Supply: 2.375V ~ 2.625V Mounting Type: Surface Mount Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1347525-CY2PD817ZC Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Bulk Frequency - Max: 320 MHz Number of Circuits: 1 Standard Package: 1 Input: LVPECL Output: LVCMOS, LVPECL, LVTTL Voltage - Supply: 2.375V ~ 2.625V Mounting Type: Surface Mount Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1347525-CY2PD817ZC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1347525-CY2PD817ZC
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1347525-CY2PD817ZC
Win Source Part Number: 1347525-CY2PD817ZC Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Bulk Frequency - Max: 320 MHz Number of Circuits: 1 Standard Package: 1 Input: LVPECL Output: LVCMOS, LVPECL, LVTTL Voltage - Supply: 2.375V ~ 2.625V Mounting Type: Surface Mount Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp RoHS Status: RoHS non-compliant

Win Source Part Number: 1347525-CY2PD817ZC
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Bulk
Frequency - Max: 320 MHz
Number of Circuits: 1
Standard Package: 1
Input: LVPECL
Output: LVCMOS, LVPECL, LVTTL
Voltage - Supply: 2.375V ~ 2.625V
Mounting Type: Surface Mount
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
RoHS Status: RoHS non-compliant

Buy Now Datasheet
 - CY2PD817ZC - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 6 True Output(s), PDSO24

Low Skew Clock Driver, 6 True Output(s), PDSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 1347525-CY2PD817ZC CY2PD817ZC
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver
Bus Interface CMOS; ECL; PECL; LVPECL; TTL; LVCMOS, LVPECL, LVTTL
Package Type 24-TSSOP (0.173", 4.40mm Width) SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-012A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09942-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
3 suppliers
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADL - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
5 suppliers