Low Skew Clock Driver, 2DP Series, 4 True Output(s), PDSO16
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164209-CY2DP814ZXI
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 450MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVDS, LVPECL, LVTTL
Output: LVPECL
Part Status: Obsolete(EOL)
Family Name: CY2DP814
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): NBSG14BA; NBSG14BAR2G; NBSG14BAR2;
Introduction Date: June 13, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY2DP814ZXI | 1164209-CY2DP814ZXI |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP814ZXI | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver |
| Package Type | SOP; SSOP | Surface Mount |
| Features / Standards | RoHS | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL |