Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1510AXCT CY2DP1510AXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080111-CY2DP1510AXCT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080111-CY2DP1510AXCT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1510AXCT
080111-CY2DP1510AXCT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1510AXCT 080111-CY2DP1510AXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080111-CY2DP1510AXCT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080111-CY2DP1510AXCT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 080111-CY2DP1510AXCT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1510AXCT
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2450 MHz
View Details
Clock/Timing - Clock/Timing - Application Specific - CY28409OXC - 867572-CY28409OXC - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 56-SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers