Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1510AXC CY2DP1510AXC

Description
Low Skew Clock Driver, 2DL Series, 10 True Output(s), PQFP32
Request a Quote Datasheet
Description
Low Skew Clock Driver, 2DL Series, 10 True Output(s), PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2DP1510AXC - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 2DL Series, 10 True Output(s), PQFP32

Low Skew Clock Driver, 2DL Series, 10 True Output(s), PQFP32

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1510AXC - 1033927-CY2DP1510AXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1510AXC
1033927-CY2DP1510AXC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1510AXC 1033927-CY2DP1510AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1033927-CY2DP1510AXC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1033927-CY2DP1510AXC
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY2DP1510AXC 1033927-CY2DP1510AXC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DP1510AXC
Device Type Real Time Clock; Clock Driver Clock Driver
Features / Standards RoHS
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B07212-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-30-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9516-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details