Cypress Semiconductor Corp. Clock Buffers, Drivers CY2DP1502SXI

Description
"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 2015-CY2DP1502SXI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
2015-CY2DP1502SXI-ND
Clock Buffers, Drivers 2015-CY2DP1502SXI-ND
"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1054129-CY2DP1502SXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1054129-CY2DP1502SXI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1054129-CY2DP1502SXI
Win Source Part Number: 1054129-CY2DP1502SXI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 194 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MAX9316EWP; NB6L11DG; 5T30553DCG; 85320AMILF; NB6L11DR2G; 85311AMILF; NB6L16DG; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2832-CY2DP1502SXI,CY PCYPCY2DP1502SXI,-CY 2DP1502SXI,2015-CY2D P1502SXI,2156-CY2DP1 502SXI Base Product Number: CY2DP1502 Product Status: Obsolete

Win Source Part Number: 1054129-CY2DP1502SXI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 1.5 GHz
Number of Circuits: 1
Standard Package: 194
Mounting: SMD (SMT)
Input: CML, HCSL, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MAX9316EWP; NB6L11DG; 5T30553DCG; 85320AMILF; NB6L11DR2G; 85311AMILF; NB6L16DG;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2832-CY2DP1502SXI,CYPCYPCY2DP1502SXI,-CY2DP1502SXI,2015-CY2DP1502SXI,2156-CY2DP1502SXI
Base Product Number: CY2DP1502
Product Status: Obsolete

Buy Now Datasheet
 - CY2DP1502SXI - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, S Series, 2 True Output(s), 2 Inverted Output(s), PDSO8

Low Skew Clock Driver, S Series, 2 True Output(s), 2 Inverted Output(s), PDSO8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number 2015-CY2DP1502SXI-ND 1054129-CY2DP1502SXI CY2DP1502SXI
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC (0.154", 3.90mm Width) SOP
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY23FS04ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details