Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers CY2DL814ZXIT

Description
Low Skew Clock Driver, 2DL Series, 4 True Output(s), PDSO16
Request a Quote Datasheet
Description
Low Skew Clock Driver, 2DL Series, 4 True Output(s), PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2DL814ZXIT - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 2DL Series, 4 True Output(s), PDSO16

Low Skew Clock Driver, 2DL Series, 4 True Output(s), PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 998330-CY2DL814ZXIT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
998330-CY2DL814ZXIT
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 998330-CY2DL814ZXIT
Win Source Part Number: 998330-CY2DL814ZXIT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: ComLink™ Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 400 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVDS, LVPECL, LVTTL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY2DL814ZXIT-CY TR,CYPCYPCY2DL814ZXI T Base Product Number: CY2DL814 Product Status: Obsolete

Win Source Part Number: 998330-CY2DL814ZXIT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: ComLink™
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 400 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: LVDS, LVPECL, LVTTL
Output: LVDS
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY2DL814ZXIT-CYTR,CYPCYPCY2DL814ZXIT
Base Product Number: CY2DL814
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY2DL814ZXIT 998330-CY2DL814ZXIT
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver
Package Type SOP; SSOP Surface Mount; 16-TSSOP (0.173", 4.40mm Width)
Features / Standards RoHS
Bus Interface LVDS; LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-5BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A07222-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
2 suppliers