Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2CC910OXI CY2CC910OXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723116-CY2CC910OXI Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Input: AVCMOS Output: AVCMOS Family Name: CY2CC910 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74FCT20807PYI8; 74FCT20807PYI; 74FCT20807PYGI; Introduction Date: May 10, 2002 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723116-CY2CC910OXI Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Input: AVCMOS Output: AVCMOS Family Name: CY2CC910 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74FCT20807PYI8; 74FCT20807PYI; 74FCT20807PYGI; Introduction Date: May 10, 2002 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2CC910OXI - 723116-CY2CC910OXI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2CC910OXI
723116-CY2CC910OXI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2CC910OXI 723116-CY2CC910OXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723116-CY2CC910OXI Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Input: AVCMOS Output: AVCMOS Family Name: CY2CC910 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74FCT20807PYI8; 74FCT20807PYI; 74FCT20807PYGI; Introduction Date: May 10, 2002 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 723116-CY2CC910OXI
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Frequency - Max: 650MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Input: AVCMOS
Output: AVCMOS
Family Name: CY2CC910
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): 74FCT20807PYI8; 74FCT20807PYI; 74FCT20807PYGI;
Introduction Date: May 10, 2002
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 723116-CY2CC910OXI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2CC910OXI
Device Type Clock Driver
Bus Interface CMOS; AVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0510 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Application Specific Clock/Timing - CY2SSTV855ZXI - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers