Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers CY2CC910OXI-1

Description
1:10 Clock Fanout Buffer
Request a Quote Datasheet
Description
1:10 Clock Fanout Buffer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2CC910OXI-1 - Rochester Electronics
Newburyport, MA, United States
1:10 Clock Fanout Buffer

1:10 Clock Fanout Buffer

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1195730-CY2CC910OXI-1
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1195730-CY2CC910OXI-1
Win Source Part Number: 1195730-CY2CC910OXI- 1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 650 MHz Number of Circuits: 1 Standard Package: 66 Mounting: SMD (SMT) Input: AVCMOS Output: AVCMOS Voltage - Supply: 1.71V ~ 3.465V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CY2CC910OXI1; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY2CC910OXI-1, 2156-CY2CC910OXI-1-C Y Base Product Number: CY2CC910 Product Status: Obsolete

Win Source Part Number: 1195730-CY2CC910OXI-1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 650 MHz
Number of Circuits: 1
Standard Package: 66
Mounting: SMD (SMT)
Input: AVCMOS
Output: AVCMOS
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CY2CC910OXI1;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPCY2CC910OXI-1,2156-CY2CC910OXI-1-CY
Base Product Number: CY2CC910
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY2CC910OXI-1 1195730-CY2CC910OXI-1
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock Clock Driver
Package Type SOP; SSOP Surface Mount; 20-SSOP (0.209", 5.30mm Width)
Features / Standards RoHS
Bus Interface CMOS; AVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Application Specific - ADN2807ACP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Clock and Timing IC - 763-SI5023-D-GMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers