"Clock Fanout Buffer (Distribution) IC 1:10 650MHz 20-SSOP (0.209"", 5.30mm Width)"
Low Skew Clock Driver, 2CC Series, 10 True Output(s), PDSO20
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 2015-CY2CC810OXI-1-ND | CY2CC810OXI-1 |
| Product Name | Clock Buffers, Drivers | |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver |
| Package Type | Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP |
| Supply Voltage | 2.38 to 3.46 volts |