Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY29976AI CY29976AI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164188-CY29976AI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 52-LQFP Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: PECL Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Part Status: Obsolete(EOL) Family Name: CY29976 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY29976AIT; CY29976AXIT; CY29976AXI; Introduction Date: February 18, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164188-CY29976AI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 52-LQFP Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: PECL Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Part Status: Obsolete(EOL) Family Name: CY29976 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY29976AIT; CY29976AXIT; CY29976AXI; Introduction Date: February 18, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - CY29976AI - 1164188-CY29976AI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY29976AI
1164188-CY29976AI
Clock/Timing - Clock/Timing - Application Specific - CY29976AI 1164188-CY29976AI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164188-CY29976AI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 52-LQFP Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: PECL Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Part Status: Obsolete(EOL) Family Name: CY29976 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY29976AIT; CY29976AXIT; CY29976AXI; Introduction Date: February 18, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164188-CY29976AI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 52-LQFP
Frequency - Max: 125MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: PECL
Output: Clock
PLL: Yes
Main Purpose: Intel CPU Servers
Part Status: Obsolete(EOL)
Family Name: CY29976
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Manufacturer Package: 52-TQFP (10x10)
Alternative Parts (Cross-Reference): CY29976AIT; CY29976AXIT; CY29976AXI;
Introduction Date: February 18, 1999
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1164188-CY29976AI
Product Name Clock/Timing - Clock/Timing - Application Specific - CY29976AI
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 25Ppm, 10Son; Date Format Micro Crystal - 09X0514 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCP - 910296-ADF4360-1BCP - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 24-LFCSP (4x4)
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC421A106 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A106RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers