Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203038-CY29972AXIT
Packaging: Reel - TR
Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 52-TQFP (10x10)
Supply Voltage - Operating: 2.9 V to 3.6 V
Maximum Input Frequency: 125MHz
Alternative Parts (Cross-Reference): CY29972AI; CY29972AIT; CY29972AXI;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC CLK ZDB 12OUT 125MHZ 52TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 203038-CY29972AXIT | CY29972AXIT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29972AXIT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer; Clock Generator |
| Bus Interface | Clock | Clock |
| Package Type | Surface Mount; 52-TQFP (10x10) |