IC CLOCK SYNCHRONIZER 48VQFN Product overview: CDCM6208V1ERGZR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM6208V1ERGZR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1378144-CDCM6208V1ER
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
Type: Clock Synchronizer and Jitter Cleaner
Mfr: Texas Instruments
Package: Bulk
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Mounting Type: Surface Mount
Voltage - Supply: 1.71V ~ 3.465V
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits: 1
PLL: Yes with Bypass
Input: CML, LVCMOS, LVDS, LVPECL, Crystal
Frequency - Max: 250MHz
Divider/Multiplier: Yes/No
IC CLOCK SYNCHRONIZER 48VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-CDCM6208V1ERGZR | 1378144-CDCM6208V1ERGZR | CDCM6208V1ERGZR |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | 1 |
| Package Type | Bulk | 48-VFQFN Exposed Pad | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | |
| Frequency | 250 MHz | 250 MHz |