Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29949AXC CY29949AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164185-CY29949AXC Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 52-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Part Status: Obsolete(EOL) Family Name: CY29949 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): MPC9449FA; MPC9449FAR2; 87949AYI-147; Introduction Date: February 18, 1999 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164185-CY29949AXC Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 52-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Part Status: Obsolete(EOL) Family Name: CY29949 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): MPC9449FA; MPC9449FAR2; 87949AYI-147; Introduction Date: February 18, 1999 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29949AXC
1164185-CY29949AXC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29949AXC 1164185-CY29949AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164185-CY29949AXC Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 52-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Part Status: Obsolete(EOL) Family Name: CY29949 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): MPC9449FA; MPC9449FAR2; 87949AYI-147; Introduction Date: February 18, 1999 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164185-CY29949AXC
Packaging: Tray
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 52-TQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: LVCMOS, LVPECL, LVTTL
Output: LVCMOS, LVTTL
Part Status: Obsolete(EOL)
Family Name: CY29949
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 52-TQFP (10x10)
Alternative Parts (Cross-Reference): MPC9449FA; MPC9449FAR2; 87949AYI-147;
Introduction Date: February 18, 1999
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY29949AXC - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 29949 Series, 15 True Output(s), PQFP52

Low Skew Clock Driver, 29949 Series, 15 True Output(s), PQFP52

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 1164185-CY29949AXC CY29949AXC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29949AXC
Device Type Clock Driver Real Time Clock; Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Supply Voltage 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CY22801KSXC-027T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.14 to 3.47 volts
View Details
3 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1155564-SI4123-D-GMR - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
6 suppliers