Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29947AXIT CY29947AXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 752788-CY29947AXIT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: CY29947 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): MPC9447FAR2; MPC9447FA; 83947AYILNT; Introduction Date: February 07, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 752788-CY29947AXIT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: CY29947 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): MPC9447FAR2; MPC9447FA; 83947AYILNT; Introduction Date: February 07, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29947AXIT - 752788-CY29947AXIT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29947AXIT
752788-CY29947AXIT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29947AXIT 752788-CY29947AXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 752788-CY29947AXIT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: CY29947 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): MPC9447FAR2; MPC9447FA; 83947AYILNT; Introduction Date: February 07, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 752788-CY29947AXIT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-TQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.63 V
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Family Name: CY29947
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): MPC9447FAR2; MPC9447FA; 83947AYILNT;
Introduction Date: February 07, 2002
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 752788-CY29947AXIT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29947AXIT
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Application Specific Clock/Timing - CY28323OXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers