Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29946AXCT CY29946AXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164178-CY29946AXCT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: CY29946 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): 87946AYI-147T; PCK946BD; PCK946BD,157; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164178-CY29946AXCT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: CY29946 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): 87946AYI-147T; PCK946BD; PCK946BD,157; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29946AXCT - 1164178-CY29946AXCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29946AXCT
1164178-CY29946AXCT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29946AXCT 1164178-CY29946AXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164178-CY29946AXCT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: CY29946 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): 87946AYI-147T; PCK946BD; PCK946BD,157; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164178-CY29946AXCT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 32-TQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.63 V
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Family Name: CY29946
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): 87946AYI-147T; PCK946BD; PCK946BD,157;
Introduction Date: February 18, 1999
ECCN: EAR99
Country of Origin: Republic of Korea
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1164178-CY29946AXCT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29946AXCT
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Application Specific Clock/Timing - CY28411ZXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers