Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29942AXI CY29942AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772014-CY29942AXI Packaging: Tray Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: CY29942 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): PCK942CBD,157; PCK942CBD,151; MPC942CFA; PCK942CBD,128; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772014-CY29942AXI Packaging: Tray Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: CY29942 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): PCK942CBD,157; PCK942CBD,151; MPC942CFA; PCK942CBD,128; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29942AXI - 772014-CY29942AXI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29942AXI
772014-CY29942AXI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29942AXI 772014-CY29942AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772014-CY29942AXI Packaging: Tray Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: CY29942 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): PCK942CBD,157; PCK942CBD,151; MPC942CFA; PCK942CBD,128; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772014-CY29942AXI
Packaging: Tray
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Family Name: CY29942
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): PCK942CBD,157; PCK942CBD,151; MPC942CFA; PCK942CBD,128;
Introduction Date: February 18, 1999
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY29942AXI - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 29942 Series, 18 True Output(s), PQFP32

Low Skew Clock Driver, 29942 Series, 18 True Output(s), PQFP32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 772014-CY29942AXI CY29942AXI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29942AXI
Device Type Clock Driver Real Time Clock; Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Supply Voltage 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock and Timing IC - 728-CY22392ZXC-396 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tube
Operating Temperature 0.0 C (32 F)
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901TQ/883B - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details
 - 530HB121M109DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details