Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29940AXC CY29940AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164174-CY29940AXC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 32-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Family Name: CY29940 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): 83940DY-01; 83940DY-01T; MPC9109FAR2; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164174-CY29940AXC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 32-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Family Name: CY29940 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): 83940DY-01; 83940DY-01T; MPC9109FAR2; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29940AXC - 1164174-CY29940AXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29940AXC
1164174-CY29940AXC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29940AXC 1164174-CY29940AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164174-CY29940AXC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 32-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVTTL Family Name: CY29940 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): 83940DY-01; 83940DY-01T; MPC9109FAR2; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164174-CY29940AXC
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: LVCMOS, LVPECL, LVTTL
Output: LVCMOS, LVTTL
Family Name: CY29940
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): 83940DY-01; 83940DY-01T; MPC9109FAR2;
Introduction Date: February 18, 1999
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY29940AXC - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 29940 Series, 18 True Output(s), PQFP32

Low Skew Clock Driver, 29940 Series, 18 True Output(s), PQFP32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 1164174-CY29940AXC CY29940AXC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29940AXC
Device Type Clock Driver Real Time Clock; Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Supply Voltage 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YCPZ-RL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
9 suppliers