Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29653AXC CY29653AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709969-CY29653AXC Series: Spread Aware Packaging: Tray Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVPECL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: CY29653 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): CY29653AXCT; CY29653AI; CY29653AXI; Introduction Date: May 15, 2003 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709969-CY29653AXC Series: Spread Aware Packaging: Tray Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVPECL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: CY29653 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): CY29653AXCT; CY29653AI; CY29653AXI; Introduction Date: May 15, 2003 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29653AXC - 709969-CY29653AXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29653AXC
709969-CY29653AXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29653AXC 709969-CY29653AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709969-CY29653AXC Series: Spread Aware Packaging: Tray Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVPECL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: CY29653 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): CY29653AXCT; CY29653AI; CY29653AXI; Introduction Date: May 15, 2003 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709969-CY29653AXC
Series: Spread Aware
Packaging: Tray
Type: Fanout Distribution, Multiplexer, Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 32-TQFP
Frequency - Max: 125MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVPECL
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: CY29653
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): CY29653AXCT; CY29653AI; CY29653AXI;
Introduction Date: May 15, 2003
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29653AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY29653AXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY29653AXC
IC CLK ZDB 8OUT 125MHZ 32TQFP

IC CLK ZDB 8OUT 125MHZ 32TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 709969-CY29653AXC CY29653AXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29653AXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Fanout Distribution, Multiplexer, Zero Delay Buffer; Clock Generator
Bus Interface CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28548ZXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 64-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SXC-1TTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details