Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SL-367 CY2907SL-367

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714013-CY2907SL-367 Manufacturer Homepage: www.cypress.com Reference case: SOP8 Reference Date Code: 0907+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714013-CY2907SL-367 Manufacturer Homepage: www.cypress.com Reference case: SOP8 Reference Date Code: 0907+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SL-367
714013-CY2907SL-367
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SL-367 714013-CY2907SL-367
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714013-CY2907SL-367 Manufacturer Homepage: www.cypress.com Reference case: SOP8 Reference Date Code: 0907+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 714013-CY2907SL-367
Manufacturer Homepage: www.cypress.com
Reference case: SOP8
Reference Date Code: 0907+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 714013-CY2907SL-367
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SL-367
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2309CSXI-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
CDC421A125 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A125RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers