Texas Instruments Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016MTC/NOPB CLC016MTC/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1029384-CLC016MTC/NO PB Packaging: Tube/Rail Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): MC100EP40DTR2G; CLC016MTCX/NOPB; CLC016MTC/NOPB; CLC016MTCX; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1029384-CLC016MTC/NO PB Packaging: Tube/Rail Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): MC100EP40DTR2G; CLC016MTCX/NOPB; CLC016MTC/NOPB; CLC016MTCX; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016MTC/NOPB
1029384-CLC016MTC/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016MTC/NOPB 1029384-CLC016MTC/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1029384-CLC016MTC/NO PB Packaging: Tube/Rail Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): MC100EP40DTR2G; CLC016MTCX/NOPB; CLC016MTC/NOPB; CLC016MTCX; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1029384-CLC016MTC/NOPB
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): MC100EP40DTR2G; CLC016MTCX/NOPB; CLC016MTC/NOPB; CLC016MTCX;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
TSSOP Clock and Timing IC
728-CLC016MTC/NOPB
TSSOP Clock and Timing IC 728-CLC016MTC/NOPB
SPECIALTY TELECOM CIRCUIT, PDSO28, TSSOP-28 Product overview: CLC016MTC/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLC016MTC/NOPB can be used for catalog matching and distributor lookup.

SPECIALTY TELECOM CIRCUIT, PDSO28, TSSOP-28 Product overview: CLC016MTC/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLC016MTC/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CLC016MTC/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CLC016MTC/NOPB
Clock Generators, PLLs, Frequency Synthesizers CLC016MTC/NOPB
Phase Lock Loop (PLL) IC 1 28-TSSOP (0.173", 4.40mm Width)

Phase Lock Loop (PLL) IC 1 28-TSSOP (0.173", 4.40mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016MTC/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CLC016MTC/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CLC016MTC/NOPB
IC DATA RETIMING PLL 28-TSSOP

IC DATA RETIMING PLL 28-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016MTC/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CLC016MTC/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CLC016MTC/NOPB
IC PHASE LOCK LOOP 28TSSOP

IC PHASE LOCK LOOP 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Phase-locked Loops (PLL) IC Clocks IC Clocks
Product Number 1029384-CLC016MTC/NOPB 728-CLC016MTC/NOPB CLC016MTC/NOPB CLC016MTC/NOPB CLC016MTC/NOPB
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016MTC/NOPB TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Phase Lock Loop (PLL); Clock Generator
Bus Interface ECL; PECL; ECL, PECL ECL; PECL; ECL, PECL ECL; PECL; ECL, PECL
Package Type Surface Mount; 28-TSSOP Rail/Tube Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount SSOP
Unlock Full Specs
to access all available technical data