Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248510-CY2907SL-220T
Family Name: CY2907
Introduction Date: July 01, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Clock Generator 1MHz to 30MHz Input 100MHz Output T/R
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 248510-CY2907SL-220T | CY2907SL-220T |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SL-220T | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator |