Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY28RS400ZXCT CY28RS400ZXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080106-CY28RS400ZXCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080106-CY28RS400ZXCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28RS400ZXCT
080106-CY28RS400ZXCT
Clock/Timing - Clock/Timing - Application Specific - CY28RS400ZXCT 080106-CY28RS400ZXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080106-CY28RS400ZXCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080106-CY28RS400ZXCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: Clock
Main Purpose: CPU Graphics
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 266MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 080106-CY28RS400ZXCT
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28RS400ZXCT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock and Timing IC - 728-SI51211-A08487-GM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bag
View Details
3 suppliers
TSSOP Clock and Timing IC - 728-CY22388ZXC-11T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
2 suppliers