Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY28442ZXCT CY28442ZXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080105-CY28442ZXCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080105-CY28442ZXCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28442ZXCT
080105-CY28442ZXCT
Clock/Timing - Clock/Timing - Application Specific - CY28442ZXCT 080105-CY28442ZXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080105-CY28442ZXCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080105-CY28442ZXCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: Clock
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 080105-CY28442ZXCT
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28442ZXCT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 570KCB000118DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - ADN2807ACP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details