Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY28441ZXC CY28441ZXC

Description
Processor Specific Clock Generator, 133MHz, CMOS, PDSO56
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 133MHz, CMOS, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY28441ZXC - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 133MHz, CMOS, PDSO56

Processor Specific Clock Generator, 133MHz, CMOS, PDSO56

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28441ZXC
134010-CY28441ZXC
Clock/Timing - Clock/Timing - Application Specific - CY28441ZXC 134010-CY28441ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 134010-CY28441ZXC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 133MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 134010-CY28441ZXC
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: Clock
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 133MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC CLK GEN CPU 133MHZ 2CIRC - 217-CY28441ZXC - Utmel Electronic Limited
Hong Kong, China
IC CLK GEN CPU 133MHZ 2CIRC
217-CY28441ZXC
IC CLK GEN CPU 133MHZ 2CIRC 217-CY28441ZXC
IC CLK GEN CPU 133MHZ 2CIRC

IC CLK GEN CPU 133MHZ 2CIRC

Supplier's Site
Application Specific Clock/Timing - CY28441ZXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CY28441ZXC
Application Specific Clock/Timing CY28441ZXC
Intel CPU Servers Clock Generator IC 133MHz 1 Output 56-TSSOP II

Intel CPU Servers Clock Generator IC 133MHz 1 Output 56-TSSOP II

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CY28441ZXC 134010-CY28441ZXC 217-CY28441ZXC CY28441ZXC
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28441ZXC IC CLK GEN CPU 133MHZ 2CIRC Application Specific Clock/Timing
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface CMOS Clock Clock
Package Type SOP; SSOP Surface Mount; 56-TSSOP 56-TFSOP (0.240, 6.10mm Width) Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Features / Standards RoHS RoHS; Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B09599-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AMG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers
I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clocks and timing solutions - CYPRESS™ Buffers - CY2308ZXC-1HT - CY2308ZXC-1HT - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-TSSOP-16
View Details
5 suppliers