Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY28409ZXC CY28409ZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 144880-CY28409ZXC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 144880-CY28409ZXC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - CY28409ZXC - 144880-CY28409ZXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28409ZXC
144880-CY28409ZXC
Clock/Timing - Clock/Timing - Application Specific - CY28409ZXC 144880-CY28409ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 144880-CY28409ZXC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 144880-CY28409ZXC
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: Clock
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 144880-CY28409ZXC
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28409ZXC
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B11369-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
8 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22050KZXI-133T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
3 suppliers