Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY28352OC CY28352OC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248449-CY28352OC Family Name: CY28352 Alternative Parts (Cross-Reference): CY28352OCT; Introduction Date: November 26, 2006 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248449-CY28352OC Family Name: CY28352 Alternative Parts (Cross-Reference): CY28352OCT; Introduction Date: November 26, 2006 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY28352OC - 248449-CY28352OC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY28352OC
248449-CY28352OC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY28352OC 248449-CY28352OC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248449-CY28352OC Family Name: CY28352 Alternative Parts (Cross-Reference): CY28352OCT; Introduction Date: November 26, 2006 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248449-CY28352OC
Family Name: CY28352
Alternative Parts (Cross-Reference): CY28352OCT;
Introduction Date: November 26, 2006
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 248449-CY28352OC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY28352OC
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
 - CY2305SXC-1T - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS
Features / Standards RoHS
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details