Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28331OXCT CY28331OXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050577-CY28331OXCT Packaging: Reel - TR Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 300MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050577-CY28331OXCT Packaging: Reel - TR Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 300MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28331OXCT - 050577-CY28331OXCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28331OXCT
050577-CY28331OXCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28331OXCT 050577-CY28331OXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050577-CY28331OXCT Packaging: Reel - TR Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 300MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050577-CY28331OXCT
Packaging: Reel - TR
Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 300MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 050577-CY28331OXCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28331OXCT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 48-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1K2 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details