Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329ZC CY28329ZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164153-CY28329ZC Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164153-CY28329ZC Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329ZC
1164153-CY28329ZC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329ZC 1164153-CY28329ZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164153-CY28329ZC Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164153-CY28329ZC
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
 - CY28329ZC - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 133MHz, CMOS, PDSO56

Processor Specific Clock Generator, 133MHz, CMOS, PDSO56

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY28329ZC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY28329ZC
Clock Generators, PLLs, Frequency Synthesizers CY28329ZC
Clock Driver, Clock Synthesizer, Spread Spectrum Clock Generator IC 133MHz 1 56-TFSOP (0.240", 6.10mm Width)

Clock Driver, Clock Synthesizer, Spread Spectrum Clock Generator IC 133MHz 1 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329ZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY28329ZC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY28329ZC
PROCESSOR SPECIFIC CLOCK GENERAT

PROCESSOR SPECIFIC CLOCK GENERAT

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1164153-CY28329ZC CY28329ZC CY28329ZC CY28329ZC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329ZC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Driver; Clock Generator Clock Driver, Clock Synthesizer, Spread Spectrum Clock Generator; Clock Generator
Bus Interface CMOS Clock Clock
Package Type SOP; SSOP Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28400OXC-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details
Clock and Timing IC - 728-CY2305SI-1H - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers