Cypress Semiconductor Corp. Clock Generators, PLLs, Frequency Synthesizers CY28322ZC-2

Description
Processor Specific Clock Generator, 133MHz, CMOS, PDSO48
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 133MHz, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY28322ZC-2 - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 133MHz, CMOS, PDSO48

Processor Specific Clock Generator, 133MHz, CMOS, PDSO48

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY28322ZC-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY28322ZC-2
Clock Generators, PLLs, Frequency Synthesizers CY28322ZC-2
Clock Driver, Clock Synthesizer, Spread Spectrum Clock Generator IC 14.318MHz 1 48-TFSOP (0.240", 6.10mm Width)

Clock Driver, Clock Synthesizer, Spread Spectrum Clock Generator IC 14.318MHz 1 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number CY28322ZC-2 CY28322ZC-2
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Driver; Clock Generator
Bus Interface CMOS Clock
Package Type SOP; SSOP Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Supply Voltage 2.85 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
Real Time Clocks - RV-3032-C7-32.768KHZ 2.5PPM-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Application Specific Clock/Timing - CY28400OXC-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers