Cypress Semiconductor Corp. Clock Generators, PLLs, Frequency Synthesizers CY28159ZC

Description
Processor Specific Clock Generator, 200MHz, CMOS, PDSO48
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 200MHz, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY28159ZC - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 200MHz, CMOS, PDSO48

Processor Specific Clock Generator, 200MHz, CMOS, PDSO48

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY28159ZC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY28159ZC
Clock Generators, PLLs, Frequency Synthesizers CY28159ZC
Clock Generator IC 200MHz 1 48-TFSOP (0.240", 6.10mm Width)

Clock Generator IC 200MHz 1 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number CY28159ZC CY28159ZC
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator
Bus Interface CMOS Clock
Package Type SOP; SSOP Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Application Specific Clock/Timing - CY28411ZXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4157BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details