Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY27410FLTXI CY27410FLTXI

Description
Clock Generator, 700MHz, CMOS
Request a Quote Datasheet
Description
Clock Generator, 700MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY27410FLTXI - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 700MHz, CMOS

Clock Generator, 700MHz, CMOS

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY27410FLTXI
1164128-CY27410FLTXI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY27410FLTXI 1164128-CY27410FLTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164128-CY27410FLTXI Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164128-CY27410FLTXI
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY27410FLTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY27410FLTXI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY27410FLTXI
IC CLOCK GENERATOR 48QFN

IC CLOCK GENERATOR 48QFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY27410FLTXI 1164128-CY27410FLTXI CY27410FLTXI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY27410FLTXI Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901TQ/883B - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
4 suppliers