Clock Generator, 48MHz, CMOS, PDSO8
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 101995-CY27020SXCT
Packaging: Reel - TR
Type: Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC FANOUT DIST 8SOIC
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY27020SXCT | 101995-CY27020SXCT | CY27020SXCT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY27020SXCT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator |
| Bus Interface | CMOS | Clock | Clock |
| Package Type | SOP | Surface Mount; 8-SOIC | SOIC |
| Features / Standards | RoHS |