Spread Spectrum Clock Generator IC 48MHz 1 8-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Clocks |
| Product Number | CY27020SXCKP |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 2.97 to 3.63 volts |