The CY27020SC is a Spread Spectrum Clock Generator IC designed to provide a low EMI clock output specifically for printer applications. It operates at a fixed frequency of 48 MHz and supports two spread bandwidth options of ,Äì1% and ,Äì3%, which can be selected via the SSSEL pin. The device features an integrated loop filter and can accept an external 48 MHz clock or a crystal oscillator input. This clock generator operates with a supply voltage of 3.3V (with a functional range down to 2.5V) and is housed in an 8-pin SOIC package. The device is characterized by a rise and fall time of approximately 1-2 ns and a maximum operating temperature range of 0°C to +70°C. It also includes a buffered output for the reference clock and supports a maximum ESD protection of 2 kV. Engineers looking for a reliable clock generator with spread spectrum capabilities for reducing electromagnetic interference may find the CY27020SC suitable for their projects.
Clock Generator, 48MHz, CMOS, PDSO8
Spread Spectrum Clock Generator IC 48MHz 1 8-SOIC (0.154", 3.90mm Width)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY27020SC | CY27020SC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator |
| Bus Interface | CMOS | Clock |
| Package Type | SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 2.97 to 3.63 volts |