Cypress Semiconductor Corp. Clock Generators, PLLs, Frequency Synthesizers CY26200SI

Description
Clock Generator, 2.048MHz, CMOS, PDSO8
Request a Quote
Description
Clock Generator, 2.048MHz, CMOS, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY26200SI is a clock generator integrated circuit designed for T1/E1 clock generation applications. It features an integrated phase-locked loop (PLL) that provides low-jitter, high-accuracy outputs. The device operates at a supply voltage of 3.3V and supports an input frequency range of 19.44 MHz, with selectable output frequencies of 1.544 MHz and 2.048 MHz. The clock generator is housed in an 8-lead SOIC package and is suitable for both commercial and industrial temperature ranges, with an operating temperature from 0°C to 70°C for commercial and -40°C to +85°C for industrial applications. The device has a maximum load capacitance of 15 pF and a typical supply current of 20 mA for commercial and 25 mA for industrial versions. Key electrical characteristics include a peak-to-peak clock jitter of 200 ps and a PLL lock time of 3 ms. The output duty cycle is specified at 50% with a tolerance of ±5%. The CY26200SI is designed to meet critical timing requirements in complex system designs, making it a reliable choice for engineers looking for a robust clock generation solution.

Datasheet Summary
Powered by GS/AI

The CY26200SI is a clock generator integrated circuit designed for T1/E1 clock generation applications. It features an integrated phase-locked loop (PLL) that provides low-jitter, high-accuracy outputs. The device operates at a supply voltage of 3.3V and supports an input frequency range of 19.44 MHz, with selectable output frequencies of 1.544 MHz and 2.048 MHz. The clock generator is housed in an 8-lead SOIC package and is suitable for both commercial and industrial temperature ranges, with an operating temperature from 0°C to 70°C for commercial and -40°C to +85°C for industrial applications. The device has a maximum load capacitance of 15 pF and a typical supply current of 20 mA for commercial and 25 mA for industrial versions. Key electrical characteristics include a peak-to-peak clock jitter of 200 ps and a PLL lock time of 3 ms. The output duty cycle is specified at 50% with a tolerance of ±5%. The CY26200SI is designed to meet critical timing requirements in complex system designs, making it a reliable choice for engineers looking for a robust clock generation solution.

Suppliers

Company
Product
Description
Supplier Links
 - CY26200SI - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 2.048MHz, CMOS, PDSO8

Clock Generator, 2.048MHz, CMOS, PDSO8

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY26200SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY26200SI
Clock Generators, PLLs, Frequency Synthesizers CY26200SI
Clock Generator IC 1.544MHz, 2.08MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 1.544MHz, 2.08MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number CY26200SI CY26200SI
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator
Bus Interface CMOS Clock
Package Type SOP Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4350ABCPZ-RL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4400 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PW - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
6 suppliers