The CY25823ZZC is a clock generator and frequency synthesizer that operates at 3.3V and supports output frequencies of 96 MHz and 100 MHz. It features selectable slew rate control and has a low jitter specification of 200 ps, which is beneficial for high-performance applications. The device includes I²C programmability, allowing for flexible control over its functions, and has a power-down current of only 250 µA, making it suitable for power-sensitive designs. The clock generator is housed in a 16-pin TSSOP package and incorporates Lexmark Spread Spectrum technology to minimize electromagnetic interference (EMI). The device provides differential clock outputs (CLKOUT and CLKOUT#) and includes a serial data interface for enhanced functionality, enabling individual clock output buffers to be managed. The part is designed for commercial applications with an operating temperature range of 0°C to 70°C.
Clock Generator, 100MHz, CMOS, PDSO16
Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator IC 100MHz 1 16-TSSOP (0.173", 4.40mm Width)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY25823ZZC | CY25823ZZC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator |
| Bus Interface | CMOS | Clock |
| Package Type | SOP; SSOP | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Features / Standards | RoHS | RoHS |