Spread Spectrum Clock Generator
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013464-CY25812SXC
Packaging: Tube/Rail
Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal, Resonator
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 64MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC CLK/FREQ SYNTH 8SOIC
Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator IC 64MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLOCK GEN 3.3V SS 8-SOIC
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY25812SXC | 013464-CY25812SXC | CY25812SXC | CY25812SXC | 217-CY25812SXC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25812SXC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | IC CLOCK GEN 3.3V SS 8-SOIC | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator |
| Package Type | SOIC | Surface Mount; 8-SOIC | SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
| Features / Standards | RoHS | RoHS | RoHS; Lead-Free | ||
| Bus Interface | Clock | Clock | Clock |