Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25560SC CY25560SC

Description
Clock Generator, 100MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 100MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY25560SC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 100MHz, CMOS, PDSO8

Clock Generator, 100MHz, CMOS, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25560SC
248319-CY25560SC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25560SC 248319-CY25560SC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248319-CY25560SC Alternative Parts (Cross-Reference): CY25560SXIT; CY25560SI; CY25560SXI; CY25560SC; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248319-CY25560SC
Alternative Parts (Cross-Reference): CY25560SXIT; CY25560SI; CY25560SXI; CY25560SC;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - CY25560SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY25560SC
Clock Generators, PLLs, Frequency Synthesizers CY25560SC
Spread Spectrum Clock Generator IC 1 8-SOIC (0.154", 3.90mm Width)

Spread Spectrum Clock Generator IC 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY25560SC 248319-CY25560SC CY25560SC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25560SC Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS Clock
Package Type SOP Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F377/QRA - Rochester Electronics
Rochester Electronics
Specs
Device Type Real Time Clock
Package Type DIP
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2305SC-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers