Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2545C022 CY2545C022

Description
Clock Generators and Support Products Spread Spectrum CLK Gen Serial I2C Iface Clock Generators and Support Products
Request a Quote Datasheet
Description
Clock Generators and Support Products Spread Spectrum CLK Gen Serial I2C Iface Clock Generators and Support Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2545C022 - Rochester Electronics
Newburyport, MA, United States
Clock Generators and Support Products Spread Spectrum CLK Gen Serial I2C Iface Clock Generators and Support Products

Clock Generators and Support Products Spread Spectrum CLK Gen Serial I2C Iface Clock Generators and Support Products

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2545C022 - 745302-CY2545C022 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2545C022
745302-CY2545C022
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2545C022 745302-CY2545C022
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 745302-CY2545C022 Manufacturer Homepage: www.cypress.com Reference case: QFN24 Reference Date Code: 1613+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 745302-CY2545C022
Manufacturer Homepage: www.cypress.com
Reference case: QFN24
Reference Date Code: 1613+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY2545C022 745302-CY2545C022
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2545C022
Device Type Real Time Clock; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2309SXC-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details