Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544C011 CY2544C011

Description
QUAD PLL PROGRAMMABLE CLOCK GENERATOR WITH SPREAD SPECTRUM
Request a Quote Datasheet
Description
QUAD PLL PROGRAMMABLE CLOCK GENERATOR WITH SPREAD SPECTRUM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2544C011 - Rochester Electronics
Newburyport, MA, United States
QUAD PLL PROGRAMMABLE CLOCK GENERATOR WITH SPREAD SPECTRUM

QUAD PLL PROGRAMMABLE CLOCK GENERATOR WITH SPREAD SPECTRUM

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544C011
752784-CY2544C011
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544C011 752784-CY2544C011
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 752784-CY2544C011 Manufacturer Homepage: www.cypress.com Reference case: QFN24 Reference Date Code: 1607+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 752784-CY2544C011
Manufacturer Homepage: www.cypress.com
Reference case: QFN24
Reference Date Code: 1607+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY2544C011 752784-CY2544C011
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544C011
Device Type Real Time Clock; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
 - DP8531V - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KQ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details