Cypress Semiconductor Corp. Clock Generators, PLLs, Frequency Synthesizers CY25200KFZXC

Description
Clock Generator, 200MHz, CMOS, PDSO16
Request a Quote Datasheet
Description
Clock Generator, 200MHz, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY25200KFZXC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 200MHz, CMOS, PDSO16

Clock Generator, 200MHz, CMOS, PDSO16

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 2015-CY25200KFZXC-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
2015-CY25200KFZXC-ND
Clock Generators, PLLs, Frequency Synthesizers 2015-CY25200KFZXC-ND
"Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25200KFZXC - 050572-CY25200KFZXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25200KFZXC
050572-CY25200KFZXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25200KFZXC 050572-CY25200KFZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050572-CY25200KFZXC Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: VDDL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050572-CY25200KFZXC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: VDDL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25200KFZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY25200KFZXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY25200KFZXC
IC CLOCK GEN PROG SPECT 16-TSSOP

IC CLOCK GEN PROG SPECT 16-TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CY25200KFZXC 2015-CY25200KFZXC-ND 050572-CY25200KFZXC CY25200KFZXC
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25200KFZXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator Fanout Buffer (Distribution), Spread Spectrum Clock Generator; Clock Generator
Bus Interface CMOS VDDL VDDL VDDL
Package Type SOP Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP SSOP
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock and Timing IC - 690-RV-4162-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 4.4 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09599-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers